Vishay Intertechnology, Inc. RES 4.87 OHM 20W 1% AXIAL LUGS RER50F4R87RCSL

Description
RES 4.87ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 4.87ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87 OHM 20W 1% AXIAL LUGS - RER50F4R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87 OHM 20W 1% AXIAL LUGS
RER50F4R87RCSL
RES 4.87 OHM 20W 1% AXIAL LUGS RER50F4R87RCSL
RES 4.87ohm 20W 1% AXIAL LUGS

RES 4.87ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4R87RCSL-ND
Chassis Mount Resistors RER50F4R87RCSL-ND
4.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F4R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4R87RCSL
Chassis Mount Resistors RER50F4R87RCSL
RES CHAS MNT 4.87 OHM 1% 20W

RES CHAS MNT 4.87 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4R87RCSL RER50F4R87RCSL-ND RER50F4R87RCSL
Product Name RES 4.87 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 4.87 ohms 4.87 ohms 4.87 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers