Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F4R53RC02

Description
4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F4R53RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4R53RC02-ND
Chassis Mount Resistors RER50F4R53RC02-ND
4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

4.53 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 4.53 OHM 20W 1% AXIAL LUGS - RER50F4R53RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53 OHM 20W 1% AXIAL LUGS
RER50F4R53RC02
RES 4.53 OHM 20W 1% AXIAL LUGS RER50F4R53RC02
RES 4.53ohm 20W 1% AXIAL LUGS

RES 4.53ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4R53RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4R53RC02
Chassis Mount Resistors RER50F4R53RC02
RES CHAS MNT 4.53 OHM 1% 20W

RES CHAS MNT 4.53 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4R53RC02-ND RER50F4R53RC02 RER50F4R53RC02
Product Name Chassis Mount Resistors RES 4.53 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 4.53 ohms 4.53 ohms 4.53 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R303JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers