Vishay Intertechnology, Inc. RES 48.7 OHM 20W 1% AXIAL LUGS RER50F48R7RC02

Description
RES 48.7ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 48.7ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 48.7 OHM 20W 1% AXIAL LUGS - RER50F48R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 48.7 OHM 20W 1% AXIAL LUGS
RER50F48R7RC02
RES 48.7 OHM 20W 1% AXIAL LUGS RER50F48R7RC02
RES 48.7ohm 20W 1% AXIAL LUGS

RES 48.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F48R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F48R7RC02-ND
Chassis Mount Resistors RER50F48R7RC02-ND
48.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

48.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F48R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F48R7RC02
Chassis Mount Resistors RER50F48R7RC02
RES CHAS MNT 48.7 OHM 1% 20W

RES CHAS MNT 48.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F48R7RC02 RER50F48R7RC02-ND RER50F48R7RC02
Product Name RES 48.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 48.7 ohms 48.7 ohms 48.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2-1625999-7 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 2.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details