Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F4020RCSL

Description
402 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
402 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F4020RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F4020RCSL-ND
Chassis Mount Resistors RER50F4020RCSL-ND
402 Ohms ±1% 20W Wirewound Chassis Mount Resistor

402 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 402 OHM 20W 1% AXIAL LUGS - RER50F4020RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 402 OHM 20W 1% AXIAL LUGS
RER50F4020RCSL
RES 402 OHM 20W 1% AXIAL LUGS RER50F4020RCSL
RES 402ohm 20W 1% AXIAL LUGS

RES 402ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F4020RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F4020RCSL
Chassis Mount Resistors RER50F4020RCSL
RES CHAS MNT 402 OHM 1% 20W

RES CHAS MNT 402 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F4020RCSL-ND RER50F4020RCSL RER50F4020RCSL
Product Name Chassis Mount Resistors RES 402 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 402 ohms 402 ohms 402 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311258 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers