Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3R40RC02

Description
3.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3R40RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R40RC02-ND
Chassis Mount Resistors RER50F3R40RC02-ND
3.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 3.4 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange - RER50F3R40RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.4 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
RER50F3R40RC02
Res Wirewound 3.4 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange RER50F3R40RC02
Res Wirewound 3.4 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 3.4 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER50F3R40RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R40RC02
Chassis Mount Resistors RER50F3R40RC02
RES CHAS MNT 3.4 OHM 1% 20W

RES CHAS MNT 3.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R40RC02-ND RER50F3R40RC02 RER50F3R40RC02
Product Name Chassis Mount Resistors Res Wirewound 3.4 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 3.4 ohms 3.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details