Vishay Intertechnology, Inc. RES 39.2 OHM 20W 1% AXIAL LUGS RER50F39R2RC02

Description
RES 39.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 39.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 20W 1% AXIAL LUGS - RER50F39R2RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 20W 1% AXIAL LUGS
RER50F39R2RC02
RES 39.2 OHM 20W 1% AXIAL LUGS RER50F39R2RC02
RES 39.2ohm 20W 1% AXIAL LUGS

RES 39.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F39R2RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F39R2RC02-ND
Chassis Mount Resistors RER50F39R2RC02-ND
39.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

39.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F39R2RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F39R2RC02
Chassis Mount Resistors RER50F39R2RC02
RES CHAS MNT 39.2 OHM 1% 20W

RES CHAS MNT 39.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F39R2RC02 RER50F39R2RC02-ND RER50F39R2RC02
Product Name RES 39.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614890-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.06 ohms
View Details
2 suppliers