Vishay Precision Group Chassis Mount Resistors RER50F37R4RC02

Description
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F37R4RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F37R4RC02-ND
Chassis Mount Resistors RER50F37R4RC02-ND
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 37.4 OHM 20W 1% AXIAL LUGS - RER50F37R4RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 20W 1% AXIAL LUGS
RER50F37R4RC02
RES 37.4 OHM 20W 1% AXIAL LUGS RER50F37R4RC02
RES 37.4ohm 20W 1% AXIAL LUGS

RES 37.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Enh-25 37.4 1% Rer50F37R4R C02 Vishay - 59M8221 - Newark, An Avnet Company
Chicago, IL, United States
Enh-25 37.4 1% Rer50F37R4R C02 Vishay
59M8221
Enh-25 37.4 1% Rer50F37R4R C02 Vishay 59M8221
ENH-25 37.4 1% RER50F37R4R C02

ENH-25 37.4 1% RER50F37R4R C02

Supplier's Site
Chassis Mount Resistors - RER50F37R4RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F37R4RC02
Chassis Mount Resistors RER50F37R4RC02
RES CHAS MNT 37.4 OHM 1% 20W

RES CHAS MNT 37.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Lingto Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RER50F37R4RC02-ND RER50F37R4RC02 59M8221 RER50F37R4RC02
Product Name Chassis Mount Resistors RES 37.4 OHM 20W 1% AXIAL LUGS Enh-25 37.4 1% Rer50F37R4R C02 Vishay Chassis Mount Resistors
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details