Vishay Intertechnology, Inc. RES 3.65K OHM 20W 1% AXIAL LUGS RER50F3651RC02

Description
RES 3.65Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.65Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.65K OHM 20W 1% AXIAL LUGS - RER50F3651RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65K OHM 20W 1% AXIAL LUGS
RER50F3651RC02
RES 3.65K OHM 20W 1% AXIAL LUGS RER50F3651RC02
RES 3.65Kohm 20W 1% AXIAL LUGS

RES 3.65Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3651RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3651RC02-ND
Chassis Mount Resistors RER50F3651RC02-ND
3.65 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.65 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3651RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3651RC02
Chassis Mount Resistors RER50F3651RC02
RES CHAS MNT 3.65K OHM 1% 20W

RES CHAS MNT 3.65K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3651RC02 RER50F3651RC02-ND RER50F3651RC02
Product Name RES 3.65K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3650 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details