Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F32R4MC02

Description
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F32R4MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F32R4MC02-ND
Chassis Mount Resistors RER50F32R4MC02-ND
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 32.4 OHM 20W 1% AXIAL LUGS - RER50F32R4MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 20W 1% AXIAL LUGS
RER50F32R4MC02
RES 32.4 OHM 20W 1% AXIAL LUGS RER50F32R4MC02
RES 32.4ohm 20W 1% AXIAL LUGS

RES 32.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F32R4MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F32R4MC02
Chassis Mount Resistors RER50F32R4MC02
RES CHAS MNT 32.4 OHM 1% 20W

RES CHAS MNT 32.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F32R4MC02-ND RER50F32R4MC02 RER50F32R4MC02
Product Name Chassis Mount Resistors RES 32.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details