Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F30R1RCSL

Description
30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F30R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F30R1RCSL-ND
Chassis Mount Resistors RER50F30R1RCSL-ND
30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

30.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 30.1 OHM 20W 1% AXIAL LUGS - RER50F30R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1 OHM 20W 1% AXIAL LUGS
RER50F30R1RCSL
RES 30.1 OHM 20W 1% AXIAL LUGS RER50F30R1RCSL
RES 30.1ohm 20W 1% AXIAL LUGS

RES 30.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F30R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F30R1RCSL
Chassis Mount Resistors RER50F30R1RCSL
RES CHAS MNT 30.1 OHM 1% 20W

RES CHAS MNT 30.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F30R1RCSL-ND RER50F30R1RCSL RER50F30R1RCSL
Product Name Chassis Mount Resistors RES 30.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 30.1 ohms 30.1 ohms 30.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C105J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1260427 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details