Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2R74RC02

Description
2.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
2.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER50F2R74RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 1 to 6.04 kΩ, with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER50F2R74RC02 is designed to mount on a chassis to utilize the heat-sink effect, making it ideal for applications requiring reliable thermal management.

Datasheet Summary
Powered by GS/AI

The RER50F2R74RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles using Ayrton-Perry winding to minimize reactive components. This model has a power rating of 20 watts at 25 °C and operates within a resistance range of 1 to 6.04 kΩ, with a tolerance of ±1%. It is suitable for use in a wide temperature range from -55 °C to +250 °C. The resistor's insulation resistance is a minimum of 10,000 MΩ when dry, and it meets solderability requirements as per ANSI J-STD-002. The RER50F2R74RC02 is designed to mount on a chassis to utilize the heat-sink effect, making it ideal for applications requiring reliable thermal management.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2R74RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R74RC02-ND
Chassis Mount Resistors RER50F2R74RC02-ND
2.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.74 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.74 OHM 20W 1% AXIAL LUGS - RER50F2R74RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74 OHM 20W 1% AXIAL LUGS
RER50F2R74RC02
RES 2.74 OHM 20W 1% AXIAL LUGS RER50F2R74RC02
RES 2.74ohm 20W 1% AXIAL LUGS

RES 2.74ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R74RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R74RC02
Chassis Mount Resistors RER50F2R74RC02
RES CHAS MNT 2.74 OHM 1% 20W

RES CHAS MNT 2.74 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R74RC02-ND RER50F2R74RC02 RER50F2R74RC02
Product Name Chassis Mount Resistors RES 2.74 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.74 ohms 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details