Vishay Intertechnology, Inc. RES 2.61 OHM 20W 1% AXIAL LUGS RER50F2R61RCSL

Description
RES 2.61ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.61ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61 OHM 20W 1% AXIAL LUGS - RER50F2R61RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61 OHM 20W 1% AXIAL LUGS
RER50F2R61RCSL
RES 2.61 OHM 20W 1% AXIAL LUGS RER50F2R61RCSL
RES 2.61ohm 20W 1% AXIAL LUGS

RES 2.61ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R61RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R61RCSL-ND
Chassis Mount Resistors RER50F2R61RCSL-ND
2.61 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.61 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2R61RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R61RCSL
Chassis Mount Resistors RER50F2R61RCSL
RES CHAS MNT 2.61 OHM 1% 20W

RES CHAS MNT 2.61 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R61RCSL RER50F2R61RCSL-ND RER50F2R61RCSL
Product Name RES 2.61 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.61 ohms 2.61 ohms 2.61 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details