Vishay Intertechnology, Inc. RES 2.49 OHM 20W 1% AXIAL LUGS RER50F2R49RCSL

Description
RES 2.49ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.49ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49 OHM 20W 1% AXIAL LUGS - RER50F2R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM 20W 1% AXIAL LUGS
RER50F2R49RCSL
RES 2.49 OHM 20W 1% AXIAL LUGS RER50F2R49RCSL
RES 2.49ohm 20W 1% AXIAL LUGS

RES 2.49ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R49RCSL-ND
Chassis Mount Resistors RER50F2R49RCSL-ND
2.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.49 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R49RCSL
Chassis Mount Resistors RER50F2R49RCSL
RES CHAS MNT 2.49 OHM 1% 20W

RES CHAS MNT 2.49 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R49RCSL RER50F2R49RCSL-ND RER50F2R49RCSL
Product Name RES 2.49 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1614886-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 36.5 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details