Vishay Intertechnology, Inc. Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange RER50F2R05RC02

Description
Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet
Description
Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange - RER50F2R05RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange
RER50F2R05RC02
Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange RER50F2R05RC02
Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange

Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange

Supplier's Site
Chassis Mount Resistors - RER50F2R05RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R05RC02-ND
Chassis Mount Resistors RER50F2R05RC02-ND
2.05 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.05 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2R05RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R05RC02
Chassis Mount Resistors RER50F2R05RC02
RES CHAS MNT 2.05 OHM 1% 20W

RES CHAS MNT 2.05 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R05RC02 RER50F2R05RC02-ND RER50F2R05RC02
Product Name Res Wirewound 2.05 Ohm 1% 20W ¦50ppm/¦C 0.01% AXL Flange Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 4756921 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details