Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2610RC02

Description
261 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
261 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2610RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2610RC02-ND
Chassis Mount Resistors RER50F2610RC02-ND
261 Ohms ±1% 20W Wirewound Chassis Mount Resistor

261 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 261 OHM 20W 1% AXIAL LUGS - RER50F2610RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 20W 1% AXIAL LUGS
RER50F2610RC02
RES 261 OHM 20W 1% AXIAL LUGS RER50F2610RC02
RES 261ohm 20W 1% AXIAL LUGS

RES 261ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2610RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2610RC02
Chassis Mount Resistors RER50F2610RC02
RES CHAS MNT 261 OHM 1% 20W

RES CHAS MNT 261 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2610RC02-ND RER50F2610RC02 RER50F2610RC02
Product Name Chassis Mount Resistors RES 261 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 261 ohms 261 ohms 261 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details