Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F24R9RCSL

Description
24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F24R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F24R9RCSL-ND
Chassis Mount Resistors RER50F24R9RCSL-ND
24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 24.9 OHM 20W 1% AXIAL LUGS - RER50F24R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 20W 1% AXIAL LUGS
RER50F24R9RCSL
RES 24.9 OHM 20W 1% AXIAL LUGS RER50F24R9RCSL
RES 24.9ohm 20W 1% AXIAL LUGS

RES 24.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F24R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F24R9RCSL
Chassis Mount Resistors RER50F24R9RCSL
RES CHAS MNT 24.9 OHM 1% 20W

RES CHAS MNT 24.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F24R9RCSL-ND RER50F24R9RCSL RER50F24R9RCSL
Product Name Chassis Mount Resistors RES 24.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details