Vishay Intertechnology, Inc. RES 22.1 OHM 20W 1% AXIAL LUGS RER50F22R1MC02

Description
RES 22.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 22.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 20W 1% AXIAL LUGS - RER50F22R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 20W 1% AXIAL LUGS
RER50F22R1MC02
RES 22.1 OHM 20W 1% AXIAL LUGS RER50F22R1MC02
RES 22.1ohm 20W 1% AXIAL LUGS

RES 22.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F22R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F22R1MC02
Chassis Mount Resistors RER50F22R1MC02
RES CHAS MNT 22.1 OHM 1% 20W

RES CHAS MNT 22.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER50F22R1MC02 RER50F22R1MC02
Product Name RES 22.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers