Vishay Intertechnology, Inc. Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F21R5RC02

Description
Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F21R5RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F21R5RC02
Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F21R5RC02
Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F21R5RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F21R5RC02-ND
Chassis Mount Resistors RER50F21R5RC02-ND
21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F21R5RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F21R5RC02
Chassis Mount Resistors RER50F21R5RC02
RES CHAS MNT 21.5 OHM 1% 20W

RES CHAS MNT 21.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F21R5RC02 RER50F21R5RC02-ND RER50F21R5RC02
Product Name Res Wirewound 21.5 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Bus Bar Mount - BAS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Chassis Mount Resistors - 3-1630027-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 3.3 ohms
Tolerance 2 +/- %
View Details
4 suppliers