Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2050PCSL

Description
205 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
205 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2050PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2050PCSL-ND
Chassis Mount Resistors RER50F2050PCSL-ND
205 Ohms ±1% 20W Wirewound Chassis Mount Resistor

205 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 205 OHM 20W 1% AXIAL LUGS - RER50F2050PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 20W 1% AXIAL LUGS
RER50F2050PCSL
RES 205 OHM 20W 1% AXIAL LUGS RER50F2050PCSL
RES 205ohm 20W 1% AXIAL LUGS

RES 205ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2050PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2050PCSL
Chassis Mount Resistors RER50F2050PCSL
RES CHAS MNT 205 OHM 1% 20W

RES CHAS MNT 205 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2050PCSL-ND RER50F2050PCSL RER50F2050PCSL
Product Name Chassis Mount Resistors RES 205 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 205 ohms 205 ohms 205 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Chassis Mount Resistors - 2-1879455-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1445541 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details