TE Connectivity Through Hole Resistors C104K7JL

Description
TE Connectivity C104K7JL Resistor
Request a Quote Datasheet
Description
TE Connectivity C104K7JL Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 6661777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661777
Through Hole Resistors 6661777
TE Connectivity C104K7JL Resistor

TE Connectivity C104K7JL Resistor

Supplier's Site
Through Hole Resistors - 6661777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661777P
Through Hole Resistors 6661777P
TE Connectivity C104K7JL Resistor

TE Connectivity C104K7JL Resistor

Supplier's Site
Through Hole Resistors - A129377-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129377-ND
Through Hole Resistors A129377-ND
4.7 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

4.7 kOhms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Res, 4K7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3045 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3045
Res, 4K7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3045
RES, 4K7, 5%, 10W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 4K7, 5%, 10W, AXIAL, WIREWOUND; Resistance:4.7kohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 6661777 6661777P A129377-ND 43AC3045
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 4K7, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Technology / Construction Wire wound Wirewound Wirewound
Mounting / Packaging ThroughHole ThroughHole Axial Leads; Axial Axial Leads
Standards and Certifications RoHS RoHS RoHS
Resistance Range 4700 ohms 4700 ohms
Power Rating 10 watts 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details