Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R96RCSL

Description
1.96 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.96 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R96RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R96RCSL-ND
Chassis Mount Resistors RER50F1R96RCSL-ND
1.96 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.96 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.96 OHM 20W 1% AXIAL LUGS - RER50F1R96RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.96 OHM 20W 1% AXIAL LUGS
RER50F1R96RCSL
RES 1.96 OHM 20W 1% AXIAL LUGS RER50F1R96RCSL
RES 1.96ohm 20W 1% AXIAL LUGS

RES 1.96ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R96RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R96RCSL
Chassis Mount Resistors RER50F1R96RCSL
RES CHAS MNT 1.96 OHM 1% 20W

RES CHAS MNT 1.96 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R96RCSL-ND RER50F1R96RCSL RER50F1R96RCSL
Product Name Chassis Mount Resistors RES 1.96 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.96 ohms 1.96 ohms 1.96 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details