Vishay Precision Group RES 1.37 OHM 20W 1% AXIAL LUGS RER50F1R37MC02

Description
RES 1.37ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.37ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.37 OHM 20W 1% AXIAL LUGS - RER50F1R37MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.37 OHM 20W 1% AXIAL LUGS
RER50F1R37MC02
RES 1.37 OHM 20W 1% AXIAL LUGS RER50F1R37MC02
RES 1.37ohm 20W 1% AXIAL LUGS

RES 1.37ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R37MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R37MC02-ND
Chassis Mount Resistors RER50F1R37MC02-ND
1.37 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.37 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R37MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R37MC02
Chassis Mount Resistors RER50F1R37MC02
RES CHAS MNT 1.37 OHM 1% 20W

RES CHAS MNT 1.37 OHM 1% 20W

Supplier's Site Datasheet
Enh-25 1.37 1% Rer50F1R37M C02 Vishay - 12T2872 - Newark, An Avnet Company
Chicago, IL, United States
Enh-25 1.37 1% Rer50F1R37M C02 Vishay
12T2872
Enh-25 1.37 1% Rer50F1R37M C02 Vishay 12T2872
ENH-25 1.37 1% RER50F1R37M C02

ENH-25 1.37 1% RER50F1R37M C02

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RER50F1R37MC02 RER50F1R37MC02-ND RER50F1R37MC02 12T2872
Product Name RES 1.37 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors Enh-25 1.37 1% Rer50F1R37M C02 Vishay
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.37 ohms 1.37 ohms 1.37 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260400 - RS Components, Ltd.
Specs
Technology / Construction Metal film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1225 (3264m)
Standards and Certifications RoHS
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers