Vishay Intertechnology, Inc. RES 1.24 OHM 20W 1% AXIAL LUGS RER50F1R24RCSL

Description
RES 1.24ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 1.24ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.24 OHM 20W 1% AXIAL LUGS - RER50F1R24RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.24 OHM 20W 1% AXIAL LUGS
RER50F1R24RCSL
RES 1.24 OHM 20W 1% AXIAL LUGS RER50F1R24RCSL
RES 1.24ohm 20W 1% AXIAL LUGS

RES 1.24ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R24RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R24RCSL-ND
Chassis Mount Resistors RER50F1R24RCSL-ND
1.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.24 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1R24RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R24RCSL
Chassis Mount Resistors RER50F1R24RCSL
RES CHAS MNT 1.24 OHM 1% 20W

RES CHAS MNT 1.24 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R24RCSL RER50F1R24RCSL-ND RER50F1R24RCSL
Product Name RES 1.24 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 1.24 ohms 1.24 ohms 1.24 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614353-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309 ohms
View Details
2 suppliers
Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details