Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1R20RCSL

Description
1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1R20RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1R20RCSL-ND
Chassis Mount Resistors RER50F1R20RCSL-ND
1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

1.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.2 OHM 20W 1% AXIAL LUGS - RER50F1R20RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2 OHM 20W 1% AXIAL LUGS
RER50F1R20RCSL
RES 1.2 OHM 20W 1% AXIAL LUGS RER50F1R20RCSL
RES 1.2ohm 20W 1% AXIAL LUGS

RES 1.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1R20RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1R20RCSL
Chassis Mount Resistors RER50F1R20RCSL
RES CHAS MNT 1.2 OHM 1% 20W

RES CHAS MNT 1.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1R20RCSL-ND RER50F1R20RCSL RER50F1R20RCSL
Product Name Chassis Mount Resistors RES 1.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 1.2 ohms 1.2 ohms 1.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1-1614349-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.7 ohms
View Details
2 suppliers
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details