Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1911RC02

Description
1.91 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.91 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1911RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1911RC02-ND
Chassis Mount Resistors RER50F1911RC02-ND
1.91 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.91 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.91K OHM 20W 1% AXIAL LUGS - RER50F1911RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.91K OHM 20W 1% AXIAL LUGS
RER50F1911RC02
RES 1.91K OHM 20W 1% AXIAL LUGS RER50F1911RC02
RES 1.91Kohm 20W 1% AXIAL LUGS

RES 1.91Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1911RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1911RC02
Chassis Mount Resistors RER50F1911RC02
RES CHAS MNT 1.91K OHM 1% 20W

RES CHAS MNT 1.91K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1911RC02-ND RER50F1911RC02 RER50F1911RC02
Product Name Chassis Mount Resistors RES 1.91K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through-Hole Resistors - 1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 15000 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details