Vishay Intertechnology, Inc. RES 182 OHM 20W 1% AXIAL LUGS RER50F1820MCSL

Description
RES 182ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 182ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 182 OHM 20W 1% AXIAL LUGS - RER50F1820MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 182 OHM 20W 1% AXIAL LUGS
RER50F1820MCSL
RES 182 OHM 20W 1% AXIAL LUGS RER50F1820MCSL
RES 182ohm 20W 1% AXIAL LUGS

RES 182ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1820MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1820MCSL-ND
Chassis Mount Resistors RER50F1820MCSL-ND
182 Ohms ±1% 20W Wirewound Chassis Mount Resistor

182 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1820MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1820MCSL
Chassis Mount Resistors RER50F1820MCSL
RES CHAS MNT 182 OHM 1% 20W

RES CHAS MNT 182 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1820MCSL RER50F1820MCSL-ND RER50F1820MCSL
Product Name RES 182 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 182 ohms 182 ohms 182 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1-1614883-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
3 suppliers
Through Hole Resistors - 1249280 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details