Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1331RCSL

Description
1.33 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.33 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1331RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1331RCSL-ND
Chassis Mount Resistors RER50F1331RCSL-ND
1.33 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.33 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 1.33K OHM 20W 1% AXIAL LUGS - RER50F1331RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.33K OHM 20W 1% AXIAL LUGS
RER50F1331RCSL
RES 1.33K OHM 20W 1% AXIAL LUGS RER50F1331RCSL
RES 1.33Kohm 20W 1% AXIAL LUGS

RES 1.33Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1331RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1331RCSL
Chassis Mount Resistors RER50F1331RCSL
RES CHAS MNT 1.33K OHM 1% 20W

RES CHAS MNT 1.33K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1331RCSL-ND RER50F1331RCSL RER50F1331RCSL
Product Name Chassis Mount Resistors RES 1.33K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details