Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F12R1PCSL

Description
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F12R1PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F12R1PCSL-ND
Chassis Mount Resistors RER50F12R1PCSL-ND
12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

12.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 12.1 OHM 20W 1% AXIAL LUGS - RER50F12R1PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 20W 1% AXIAL LUGS
RER50F12R1PCSL
RES 12.1 OHM 20W 1% AXIAL LUGS RER50F12R1PCSL
RES 12.1ohm 20W 1% AXIAL LUGS

RES 12.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F12R1PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F12R1PCSL
Chassis Mount Resistors RER50F12R1PCSL
RES CHAS MNT 12.1 OHM 1% 20W

RES CHAS MNT 12.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F12R1PCSL-ND RER50F12R1PCSL RER50F12R1PCSL
Product Name Chassis Mount Resistors RES 12.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers