Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1240RCSL

Description
124 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
124 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1240RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1240RCSL-ND
Chassis Mount Resistors RER50F1240RCSL-ND
124 Ohms ±1% 20W Wirewound Chassis Mount Resistor

124 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 124 OHM 20W 1% AXIAL LUGS - RER50F1240RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124 OHM 20W 1% AXIAL LUGS
RER50F1240RCSL
RES 124 OHM 20W 1% AXIAL LUGS RER50F1240RCSL
RES 124ohm 20W 1% AXIAL LUGS

RES 124ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1240RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1240RCSL
Chassis Mount Resistors RER50F1240RCSL
RES CHAS MNT 124 OHM 1% 20W

RES CHAS MNT 124 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1240RCSL-ND RER50F1240RCSL RER50F1240RCSL
Product Name Chassis Mount Resistors RES 124 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 124 ohms 124 ohms 124 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details