Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1211RC02

Description
1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1211RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1211RC02-ND
Chassis Mount Resistors RER50F1211RC02-ND
1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor

1.21 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 1.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F1211RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F1211RC02
Res Wirewound 1.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F1211RC02
Res Wirewound 1.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 1.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1211RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1211RC02
Chassis Mount Resistors RER50F1211RC02
RES CHAS MNT 1.21K OHM 1% 20W

RES CHAS MNT 1.21K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1211RC02-ND RER50F1211RC02 RER50F1211RC02
Product Name Chassis Mount Resistors Res Wirewound 1.21K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details