Vishay Intertechnology, Inc. RES 115 OHM 20W 1% AXIAL LUGS RER50F1150RCSL

Description
RES 115ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 115ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115 OHM 20W 1% AXIAL LUGS - RER50F1150RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115 OHM 20W 1% AXIAL LUGS
RER50F1150RCSL
RES 115 OHM 20W 1% AXIAL LUGS RER50F1150RCSL
RES 115ohm 20W 1% AXIAL LUGS

RES 115ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1150RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1150RCSL-ND
Chassis Mount Resistors RER50F1150RCSL-ND
115 Ohms ±1% 20W Wirewound Chassis Mount Resistor

115 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F1150RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1150RCSL
Chassis Mount Resistors RER50F1150RCSL
RES CHAS MNT 115 OHM 1% 20W

RES CHAS MNT 115 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1150RCSL RER50F1150RCSL-ND RER50F1150RCSL
Product Name RES 115 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 115 ohms 115 ohms 115 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers