Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1100RC02

Description
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1100RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1100RC02-ND
Chassis Mount Resistors RER50F1100RC02-ND
110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

110 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 110 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F1100RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F1100RC02
Res Wirewound 110 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F1100RC02
Res Wirewound 110 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 110 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F1100RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1100RC02
Chassis Mount Resistors RER50F1100RC02
RES CHAS MNT 110 OHM 1% 20W

RES CHAS MNT 110 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1100RC02-ND RER50F1100RC02 RER50F1100RC02
Product Name Chassis Mount Resistors Res Wirewound 110 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 110 ohms 110 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers