Vishay Intertechnology, Inc. RES 10 OHM 20W 1% AXIAL LUGS RER50F10R0RC02

Description
RES 10ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 10ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 20W 1% AXIAL LUGS - RER50F10R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 20W 1% AXIAL LUGS
RER50F10R0RC02
RES 10 OHM 20W 1% AXIAL LUGS RER50F10R0RC02
RES 10ohm 20W 1% AXIAL LUGS

RES 10ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F10R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F10R0RC02-ND
Chassis Mount Resistors RER50F10R0RC02-ND
10 Ohms ±1% 20W Wirewound Chassis Mount Resistor

10 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F10R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F10R0RC02
Chassis Mount Resistors RER50F10R0RC02
RES CHAS MNT 10 OHM 1% 20W

RES CHAS MNT 10 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F10R0RC02 RER50F10R0RC02-ND RER50F10R0RC02
Product Name RES 10 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers