Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1070RC02

Description
107 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
107 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1070RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1070RC02-ND
Chassis Mount Resistors RER50F1070RC02-ND
107 Ohms ±1% 20W Wirewound Chassis Mount Resistor

107 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 107 OHM 20W 1% AXIAL LUGS - RER50F1070RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 107 OHM 20W 1% AXIAL LUGS
RER50F1070RC02
RES 107 OHM 20W 1% AXIAL LUGS RER50F1070RC02
RES 107ohm 20W 1% AXIAL LUGS

RES 107ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1070RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1070RC02
Chassis Mount Resistors RER50F1070RC02
RES CHAS MNT 107 OHM 1% 20W

RES CHAS MNT 107 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1070RC02-ND RER50F1070RC02 RER50F1070RC02
Product Name Chassis Mount Resistors RES 107 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 107 ohms 107 ohms 107 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Through Hole Resistors - 6661743 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details