TE Connectivity Through Hole Resistors C10220RJL

Description
220 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet
Description
220 Ohms ±5% 10W Through Hole Resistor Axial Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - A129319-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
A129319-ND
Through Hole Resistors A129319-ND
220 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

220 Ohms ±5% 10W Through Hole Resistor Axial Wirewound

Buy Now Datasheet
Through Hole Resistors - 6661743 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661743
Through Hole Resistors 6661743
TE Connectivity C10220RJL Resistor

TE Connectivity C10220RJL Resistor

Supplier's Site
Through Hole Resistors - 6661743P - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
6661743P
Through Hole Resistors 6661743P
TE Connectivity C10220RJL Resistor

TE Connectivity C10220RJL Resistor

Supplier's Site
Through Hole Resistors - 1640303 - RS Components, Ltd.
Corby, Northants, United Kingdom
Through Hole Resistors
1640303
Through Hole Resistors 1640303
TE Connectivity C10220RJL Resistor

TE Connectivity C10220RJL Resistor

Supplier's Site
Res, 220R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity - 43AC3039 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
43AC3039
Res, 220R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity 43AC3039
RES, 220R, 5%, 10W, AXIAL, WIREWOUND; Resistance:220ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

RES, 220R, 5%, 10W, AXIAL, WIREWOUND; Resistance:220ohm; Product Range:C Series; Power Rating:10W; Resistance Tolerance:± 5%; Resistor Case Style:Axial Leaded; Voltage Rating:500V; Resistor Element Material:Wirewound; Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number A129319-ND 6661743 6661743P 43AC3039
Product Name Through Hole Resistors Through Hole Resistors Through Hole Resistors Res, 220R, 5%, 10W, Axial, Wirewound; Resistance Cgs Te Connectivity
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wire wound Wirewound
Mounting / Packaging Axial Leads; Axial ThroughHole ThroughHole Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details