Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F1050RC02

Description
105 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
105 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F1050RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F1050RC02-ND
Chassis Mount Resistors RER50F1050RC02-ND
105 Ohms ±1% 20W Wirewound Chassis Mount Resistor

105 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 105 OHM 20W 1% AXIAL LUGS - RER50F1050RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 20W 1% AXIAL LUGS
RER50F1050RC02
RES 105 OHM 20W 1% AXIAL LUGS RER50F1050RC02
RES 105ohm 20W 1% AXIAL LUGS

RES 105ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F1050RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F1050RC02
Chassis Mount Resistors RER50F1050RC02
RES CHAS MNT 105 OHM 1% 20W

RES CHAS MNT 105 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F1050RC02-ND RER50F1050RC02 RER50F1050RC02
Product Name Chassis Mount Resistors RES 105 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 105 ohms 105 ohms 105 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 1249295 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details