Vishay Intertechnology, Inc. RES 90.9 OHM 10W 1% AXIAL LUGS RER45F90R9RCSL

Description
RES 90.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 90.9ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 90.9 OHM 10W 1% AXIAL LUGS - RER45F90R9RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 90.9 OHM 10W 1% AXIAL LUGS
RER45F90R9RCSL
RES 90.9 OHM 10W 1% AXIAL LUGS RER45F90R9RCSL
RES 90.9ohm 10W 1% AXIAL LUGS

RES 90.9ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F90R9RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F90R9RCSL-ND
Chassis Mount Resistors RER45F90R9RCSL-ND
90.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

90.9 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F90R9RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F90R9RCSL
Chassis Mount Resistors RER45F90R9RCSL
RES CHAS MNT 90.9 OHM 1% 10W

RES CHAS MNT 90.9 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F90R9RCSL RER45F90R9RCSL-ND RER45F90R9RCSL
Product Name RES 90.9 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 90.9 ohms 90.9 ohms 90.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details