Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F88R7PCSL

Description
88.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
88.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F88R7PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F88R7PCSL-ND
Chassis Mount Resistors RER45F88R7PCSL-ND
88.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

88.7 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 88.7 OHM 10W 1% AXIAL LUGS - RER45F88R7PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 88.7 OHM 10W 1% AXIAL LUGS
RER45F88R7PCSL
RES 88.7 OHM 10W 1% AXIAL LUGS RER45F88R7PCSL
RES 88.7ohm 10W 1% AXIAL LUGS

RES 88.7ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F88R7PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F88R7PCSL
Chassis Mount Resistors RER45F88R7PCSL
RES CHAS MNT 88.7 OHM 1% 10W

RES CHAS MNT 88.7 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F88R7PCSL-ND RER45F88R7PCSL RER45F88R7PCSL
Product Name Chassis Mount Resistors RES 88.7 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 88.7 ohms 88.7 ohms 88.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details