Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F82R5RCSL

Description
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F82R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F82R5RCSL-ND
Chassis Mount Resistors RER45F82R5RCSL-ND
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 82.5 OHM 10W 1% AXIAL LUGS - RER45F82R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 10W 1% AXIAL LUGS
RER45F82R5RCSL
RES 82.5 OHM 10W 1% AXIAL LUGS RER45F82R5RCSL
RES 82.5ohm 10W 1% AXIAL LUGS

RES 82.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F82R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F82R5RCSL
Chassis Mount Resistors RER45F82R5RCSL
RES CHAS MNT 82.5 OHM 1% 10W

RES CHAS MNT 82.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F82R5RCSL-ND RER45F82R5RCSL RER45F82R5RCSL
Product Name Chassis Mount Resistors RES 82.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details