Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F82R5PC02

Description
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F82R5PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F82R5PC02-ND
Chassis Mount Resistors RER45F82R5PC02-ND
82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

82.5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 82.5 OHM 10W 1% AXIAL LUGS - RER45F82R5PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 10W 1% AXIAL LUGS
RER45F82R5PC02
RES 82.5 OHM 10W 1% AXIAL LUGS RER45F82R5PC02
RES 82.5ohm 10W 1% AXIAL LUGS

RES 82.5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F82R5PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F82R5PC02
Chassis Mount Resistors RER45F82R5PC02
RES CHAS MNT 82.5 OHM 1% 10W

RES CHAS MNT 82.5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F82R5PC02-ND RER45F82R5PC02 RER45F82R5PC02
Product Name Chassis Mount Resistors RES 82.5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - C3A680RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details