Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F7R87RC02

Description
7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F7R87RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7R87RC02-ND
Chassis Mount Resistors RER45F7R87RC02-ND
7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

7.87 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 7.87 OHM 10W 1% AXIAL LUGS - RER45F7R87RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 7.87 OHM 10W 1% AXIAL LUGS
RER45F7R87RC02
RES 7.87 OHM 10W 1% AXIAL LUGS RER45F7R87RC02
RES 7.87ohm 10W 1% AXIAL LUGS

RES 7.87ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F7R87RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7R87RC02
Chassis Mount Resistors RER45F7R87RC02
RES CHAS MNT 7.87 OHM 1% 10W

RES CHAS MNT 7.87 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7R87RC02-ND RER45F7R87RC02 RER45F7R87RC02
Product Name Chassis Mount Resistors RES 7.87 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 7.87 ohms 7.87 ohms 7.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details