Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F7870MC02

Description
787 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
787 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F7870MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F7870MC02-ND
Chassis Mount Resistors RER45F7870MC02-ND
787 Ohms ±1% 10W Wirewound Chassis Mount Resistor

787 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 787 OHM 10W 1% AXIAL LUGS - RER45F7870MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 787 OHM 10W 1% AXIAL LUGS
RER45F7870MC02
RES 787 OHM 10W 1% AXIAL LUGS RER45F7870MC02
RES 787ohm 10W 1% AXIAL LUGS

RES 787ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F7870MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F7870MC02
Chassis Mount Resistors RER45F7870MC02
RES CHAS MNT 787 OHM 1% 10W

RES CHAS MNT 787 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F7870MC02-ND RER45F7870MC02 RER45F7870MC02
Product Name Chassis Mount Resistors RES 787 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 787 ohms 787 ohms 787 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers