Vishay Intertechnology, Inc. RES 6.49 OHM 10W 1% AXIAL LUGS RER45F6R49RCSL

Description
RES 6.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6.49ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 10W 1% AXIAL LUGS - RER45F6R49RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 10W 1% AXIAL LUGS
RER45F6R49RCSL
RES 6.49 OHM 10W 1% AXIAL LUGS RER45F6R49RCSL
RES 6.49ohm 10W 1% AXIAL LUGS

RES 6.49ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6R49RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6R49RCSL-ND
Chassis Mount Resistors RER45F6R49RCSL-ND
6.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6.49 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F6R49RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6R49RCSL
Chassis Mount Resistors RER45F6R49RCSL
RES CHAS MNT 6.49 OHM 1% 10W

RES CHAS MNT 6.49 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6R49RCSL RER45F6R49RCSL-ND RER45F6R49RCSL
Product Name RES 6.49 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6.49 ohms 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details