Vishay Intertechnology, Inc. RES 6 OHM 10W 1% AXIAL LUGS RER45F6R00RCSL

Description
RES 6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 6ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6 OHM 10W 1% AXIAL LUGS - RER45F6R00RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6 OHM 10W 1% AXIAL LUGS
RER45F6R00RCSL
RES 6 OHM 10W 1% AXIAL LUGS RER45F6R00RCSL
RES 6ohm 10W 1% AXIAL LUGS

RES 6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6R00RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6R00RCSL-ND
Chassis Mount Resistors RER45F6R00RCSL-ND
6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F6R00RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6R00RCSL
Chassis Mount Resistors RER45F6R00RCSL
RES CHAS MNT 6 OHM 1% 10W

RES CHAS MNT 6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6R00RCSL RER45F6R00RCSL-ND RER45F6R00RCSL
Product Name RES 6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 6 ohms 6 ohms 6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details