Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F6490RC02

Description
649 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
649 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F6490RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6490RC02-ND
Chassis Mount Resistors RER45F6490RC02-ND
649 Ohms ±1% 10W Wirewound Chassis Mount Resistor

649 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 649 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER45F6490RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 649 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER45F6490RC02
Res Wirewound 649 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER45F6490RC02
Res Wirewound 649 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 649 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER45F6490RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6490RC02
Chassis Mount Resistors RER45F6490RC02
RES CHAS MNT 649 OHM 1% 10W

RES CHAS MNT 649 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6490RC02-ND RER45F6490RC02 RER45F6490RC02
Product Name Chassis Mount Resistors Res Wirewound 649 Ohm 1% 10W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Resistance Range 649 ohms 649 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details