Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F6040RCSL

Description
604 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
604 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F6040RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6040RCSL-ND
Chassis Mount Resistors RER45F6040RCSL-ND
604 Ohms ±1% 10W Wirewound Chassis Mount Resistor

604 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 604 OHM 10W 1% AXIAL LUGS - RER45F6040RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 10W 1% AXIAL LUGS
RER45F6040RCSL
RES 604 OHM 10W 1% AXIAL LUGS RER45F6040RCSL
RES 604ohm 10W 1% AXIAL LUGS

RES 604ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6040RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F6040RCSL
Chassis Mount Resistors RER45F6040RCSL
RES CHAS MNT 604 OHM 1% 10W

RES CHAS MNT 604 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F6040RCSL-ND RER45F6040RCSL RER45F6040RCSL
Product Name Chassis Mount Resistors RES 604 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 604 ohms 604 ohms 604 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details