Vishay Intertechnology, Inc. RES 604 OHM 10W 1% AXIAL LUGS RER45F6040RC02

Description
RES 604ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 604ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 10W 1% AXIAL LUGS - RER45F6040RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 10W 1% AXIAL LUGS
RER45F6040RC02
RES 604 OHM 10W 1% AXIAL LUGS RER45F6040RC02
RES 604ohm 10W 1% AXIAL LUGS

RES 604ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F6040RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F6040RC02-ND
Chassis Mount Resistors RER45F6040RC02-ND
604 Ohms ±1% 10W Wirewound Chassis Mount Resistor

604 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RER45F6040RC02 RER45F6040RC02-ND
Product Name RES 604 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Resistors - 1-1622936-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3160 ohms
View Details
2 suppliers