Vishay Intertechnology, Inc. RES 5 OHM 10W 1% AXIAL LUGS RER45F5R00MC02

Description
RES 5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 5ohm 10W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 10W 1% AXIAL LUGS - RER45F5R00MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 10W 1% AXIAL LUGS
RER45F5R00MC02
RES 5 OHM 10W 1% AXIAL LUGS RER45F5R00MC02
RES 5ohm 10W 1% AXIAL LUGS

RES 5ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F5R00MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F5R00MC02-ND
Chassis Mount Resistors RER45F5R00MC02-ND
5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

5 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER45F5R00MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F5R00MC02
Chassis Mount Resistors RER45F5R00MC02
RES CHAS MNT 5 OHM 1% 10W

RES CHAS MNT 5 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F5R00MC02 RER45F5R00MC02-ND RER45F5R00MC02
Product Name RES 5 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 5 ohms 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details