Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F59R0RC02

Description
59 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
59 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F59R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F59R0RC02-ND
Chassis Mount Resistors RER45F59R0RC02-ND
59 Ohms ±1% 10W Wirewound Chassis Mount Resistor

59 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 59 OHM 10W 1% AXIAL LUGS - RER45F59R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 10W 1% AXIAL LUGS
RER45F59R0RC02
RES 59 OHM 10W 1% AXIAL LUGS RER45F59R0RC02
RES 59ohm 10W 1% AXIAL LUGS

RES 59ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F59R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F59R0RC02
Chassis Mount Resistors RER45F59R0RC02
RES CHAS MNT 59 OHM 1% 10W

RES CHAS MNT 59 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F59R0RC02-ND RER45F59R0RC02 RER45F59R0RC02
Product Name Chassis Mount Resistors RES 59 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 59 ohms 59 ohms 59 ohms
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364754P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 100 ohms
View Details