Vishay Intertechnology, Inc. Chassis Mount Resistors RER45F57R6PCSL

Description
57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER45F57R6PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER45F57R6PCSL-ND
Chassis Mount Resistors RER45F57R6PCSL-ND
57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

57.6 Ohms ±1% 10W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 57.6 OHM 10W 1% AXIAL LUGS - RER45F57R6PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 57.6 OHM 10W 1% AXIAL LUGS
RER45F57R6PCSL
RES 57.6 OHM 10W 1% AXIAL LUGS RER45F57R6PCSL
RES 57.6ohm 10W 1% AXIAL LUGS

RES 57.6ohm 10W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER45F57R6PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER45F57R6PCSL
Chassis Mount Resistors RER45F57R6PCSL
RES CHAS MNT 57.6 OHM 1% 10W

RES CHAS MNT 57.6 OHM 1% 10W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER45F57R6PCSL-ND RER45F57R6PCSL RER45F57R6PCSL
Product Name Chassis Mount Resistors RES 57.6 OHM 10W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 57.6 ohms 57.6 ohms 57.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details